TE Connectivity Multicore Cable CB2480-000

Description
Body Features Cable Color : White Conductor Material : Silver-Coated High Strength Copper Alloy Shield Material : Tin-Plated Copper Wire & Cable Insulation Material : Modified ETFE Wire Color (Base) : Blue, Yellow, Red, Green Wire Color (Stripe) : White Configuration Features Conductor Configuration : Flat Quad Number of Conductors : 4 Number of Strands : 7 Dimensions Cable Insulation Thickness (INCH) : .005 Conductor Diameter Range : .31 MM  [.012 INCH ] Conductor Insulation Diameter : .61 MM  [.024 INCH ] Outside Cable Diameter : 2.06 MM  [.081 INCH ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United Kingdom, United States Product Type Features Cable Style : Flat Braided Shielded & Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Coated High Strength Copper Alloy Shield Material : Tin-Plated Copper Wire & Cable Insulation Material : Modified ETFE Wire Color (Base) : Blue, Yellow, Red, Green Wire Color (Stripe) : White Configuration Features Conductor Configuration : Flat Quad Number of Conductors : 4 Number of Strands : 7 Dimensions Cable Insulation Thickness (INCH) : .005 Conductor Diameter Range : .31 MM  [.012 INCH ] Conductor Insulation Diameter : .61 MM  [.024 INCH ] Outside Cable Diameter : 2.06 MM  [.081 INCH ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United Kingdom, United States Product Type Features Cable Style : Flat Braided Shielded & Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CB2480-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CB2480-000
Multicore Cable CB2480-000
Body Features Cable Color : White Conductor Material : Silver-Coated High Strength Copper Alloy Shield Material : Tin-Plated Copper Wire & Cable Insulation Material : Modified ETFE Wire Color (Base) : Blue, Yellow, Red, Green Wire Color (Stripe) : White Configuration Features Conductor Configuration : Flat Quad Number of Conductors : 4 Number of Strands : 7 Dimensions Cable Insulation Thickness (INCH) : .005 Conductor Diameter Range : .31 MM  [.012 INCH ] Conductor Insulation Diameter : .61 MM  [.024 INCH ] Outside Cable Diameter : 2.06 MM  [.081 INCH ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United Kingdom, United States Product Type Features Cable Style : Flat Braided Shielded & Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Coated High Strength Copper Alloy
  • Shield Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Modified ETFE
  • Wire Color (Base) : Blue, Yellow, Red, Green
  • Wire Color (Stripe) : White

Configuration Features


  • Conductor Configuration : Flat Quad
  • Number of Conductors : 4
  • Number of Strands : 7

Dimensions


  • Cable Insulation Thickness (INCH) : .005
  • Conductor Diameter Range : .31 MM  [.012 INCH ]
  • Conductor Insulation Diameter : .61 MM  [.024 INCH ]
  • Outside Cable Diameter : 2.06 MM  [.081 INCH ]
  • Strand Size (AWG) : 38
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Other


  • Wire Source : United Kingdom, United States

Product Type Features


  • Cable Style : Flat Braided Shielded & Jacketed
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CB2480-000
Product Name Multicore Cable
Product Category Cable
Cable Insulation Modified ETFE
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322421-0 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322330-2 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Multiple Conductor Cables - 484-100G1121-0.25-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Twisted Pair Cable - 081937-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers