TE Connectivity Hook Up Wire CB2401-000

Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Pink Dimensions Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : FlexLite HT Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Pink Dimensions Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : FlexLite HT Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CB2401-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CB2401-000
Hook Up Wire CB2401-000
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Pink Dimensions Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : FlexLite HT Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Conductor Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Pink

Dimensions


  • Wire Size (MMSQ) : .13
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : FlexLite HT
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CB2401-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 102379-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1371103003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
Hook Up Wire - 2441475 - RS Components, Ltd.
Specs
Nominal Diameter 0.0689 inch (1.75 mm)
International 1 mm² (0.0016 in²)
Stranding Type 0.25 mm
View Details
Hook Up Wire - 118819-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers