Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 2
Other Cable Assembly Length : .61 M [2 FT ]
Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 2
Other Cable Assembly Length : .61 M [2 FT ]
Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 2
Other Cable Assembly Length : .61 M [2 FT ]
Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
Configuration Features
Design : Without Internal Terminator
Eyelet : Without
Number of Stubs : 2
Other
Cable Assembly Length : .61 M [2 FT ]
Product Type Features
Cable Type : 10612 (Single Optimized Shield Cable)
Coupler Type : Ultra-Lightweight In-Line Microcoupler