TE Connectivity Twisted Pair Cable CB1179-000

Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 63 Dimensions Conductor Diameter Range : .43 MM  [.017 INCH ] Outside Cable Diameter : .03 MM  [.066 INCH ] Strand Size (AWG) : 63 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 63 Dimensions Conductor Diameter Range : .43 MM  [.017 INCH ] Outside Cable Diameter : .03 MM  [.066 INCH ] Strand Size (AWG) : 63 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CB1179-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CB1179-000
Twisted Pair Cable CB1179-000
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 63 Dimensions Conductor Diameter Range : .43 MM  [.017 INCH ] Outside Cable Diameter : .03 MM  [.066 INCH ] Strand Size (AWG) : 63 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Blue

Configuration Features


  • Number of Conductors : 2
  • Number of Pairs : 1
  • Number of Strands : 63

Dimensions


  • Conductor Diameter Range : .43 MM  [.017 INCH ]
  • Outside Cable Diameter : .03 MM  [.066 INCH ]
  • Strand Size (AWG) : 63
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 80
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now
82/0122-26-6/9 Raychem Te Connectivity - 58T4335 - Newark, An Avnet Company
Chicago, IL, United States
82/0122-26-6/9 Raychem Te Connectivity
58T4335
82/0122-26-6/9 Raychem Te Connectivity 58T4335
82/0122-26-6/9

82/0122-26-6/9

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number CB1179-000 CB1179-000 58T4335
Product Name Twisted Pair Cable 82/0122-26-6/9 Raychem Te Connectivity
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data