TE Connectivity Trimmer Potentiometers CB10LV223M

Description
22 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
22 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - A105820-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
A105820-ND
Trimmer Potentiometers A105820-ND
22 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

22 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 22Kohm 1Turn Through Hole; Trimpot Type Citec Te Connectivity - 16R3926 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 22Kohm 1Turn Through Hole; Trimpot Type Citec Te Connectivity
16R3926
Trimmer Potentiometer, 22Kohm 1Turn Through Hole; Trimpot Type Citec Te Connectivity 16R3926
TRIMMER POTENTIOMETER, 22KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:22kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:150mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 22KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:22kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:150mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number A105820-ND 16R3926
Product Name Trimmer Potentiometers Trimmer Potentiometer, 22Kohm 1Turn Through Hole; Trimpot Type Citec Te Connectivity
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers