TE Connectivity Trimmer Potentiometers CB10LV106N

Description
10 MOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 MOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - CB10LV106N-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
CB10LV106N-ND
Trimmer Potentiometers CB10LV106N-ND
10 MOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

10 MOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10Mohm 1Turn Through Hole; Trimpot Type Citec Te Connectivity - 04M8516 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Mohm 1Turn Through Hole; Trimpot Type Citec Te Connectivity
04M8516
Trimmer Potentiometer, 10Mohm 1Turn Through Hole; Trimpot Type Citec Te Connectivity 04M8516
TRIMMER POTENTIOMETER, 10MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:150mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:150mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number CB10LV106N-ND 04M8516
Product Name Trimmer Potentiometers Trimmer Potentiometer, 10Mohm 1Turn Through Hole; Trimpot Type Citec Te Connectivity
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 30 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details