TE Connectivity Trimmer Potentiometers CB10LV105M

Description
1 MOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - A105622-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
A105622-ND
Trimmer Potentiometers A105622-ND
1 MOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

1 MOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Top Adjust, 1M; Track Resistance Citec Te Connectivity - 04M8515 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Top Adjust, 1M; Track Resistance Citec Te Connectivity
04M8515
Trimmer, Top Adjust, 1M; Track Resistance Citec Te Connectivity 04M8515
TRIMMER, TOP ADJUST, 1M; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:CB10 Series; Power Rating:150mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 500ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, TOP ADJUST, 1M; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:CB10 Series; Power Rating:150mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 500ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number A105622-ND 04M8515
Product Name Trimmer Potentiometers Trimmer, Top Adjust, 1M; Track Resistance Citec Te Connectivity
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details