TE Connectivity Trimmer Potentiometers CB10LV104M

Description
100 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - A105621-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
A105621-ND
Trimmer Potentiometers A105621-ND
100 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

100 kOhms 0.15W PC Pins Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole; Trimpot Type Citec Te Connectivity - 16R3921 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole; Trimpot Type Citec Te Connectivity
16R3921
Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole; Trimpot Type Citec Te Connectivity 16R3921
TRIMMER, POTENTIOMETER, 100KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:150mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 100KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:150mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number A105621-ND 16R3921
Product Name Trimmer Potentiometers Trimmer, Potentiometer, 100Kohm 1Turn Thru Hole; Trimpot Type Citec Te Connectivity
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details