Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue
Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 154
Dimensions Conductor Diameter Range : .94 MM [.037 INCH ] Outside Cable Diameter : .05 MM [.106 INCH ] Strand Size (AWG) : 42 Wire Size (AWG) : 20
Electrical Characteristics Operating Voltage (VAC) : 600
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Cable Color : White
- Conductor Material : Silver-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : Blue
Configuration Features
- Number of Conductors : 2
- Number of Pairs : 1
- Number of Strands : 154
Dimensions
- Conductor Diameter Range : .94 MM [.037 INCH ]
- Outside Cable Diameter : .05 MM [.106 INCH ]
- Strand Size (AWG) : 42
- Wire Size (AWG) : 20
Electrical Characteristics
- Operating Voltage (VAC) : 600
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
Usage Conditions
- Cable Type : Spec 80
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]