TE Connectivity Twisted Pair Cable CB1054-000

Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 154 Dimensions Conductor Diameter Range : .58 MM  [.023 INCH ] Outside Cable Diameter : .04 MM  [.074 INCH ] Strand Size (AWG) : 44 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 154 Dimensions Conductor Diameter Range : .58 MM  [.023 INCH ] Outside Cable Diameter : .04 MM  [.074 INCH ] Strand Size (AWG) : 44 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CB1054-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CB1054-000
Twisted Pair Cable CB1054-000
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 154 Dimensions Conductor Diameter Range : .58 MM  [.023 INCH ] Outside Cable Diameter : .04 MM  [.074 INCH ] Strand Size (AWG) : 44 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Blue

Configuration Features


  • Number of Conductors : 2
  • Number of Pairs : 1
  • Number of Strands : 154

Dimensions


  • Conductor Diameter Range : .58 MM  [.023 INCH ]
  • Outside Cable Diameter : .04 MM  [.074 INCH ]
  • Strand Size (AWG) : 44
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 80
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CB1054-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1121-1.50-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Power Cable - 0731363001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Multiple Conductor Cables - 484-100G0121-0.60-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Twisted Pair Cable - 1027573001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details