Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Aviation Fuel, Hydraulic Fluid Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 50.8 MM [2 INCH ] Recovered Inside Diameter (Max) : 25.4 MM [1 INCH ] Recovered Wall Thickness (Nominal) : 3.3 MM [.13 INCH ] Tubing Size Range : 25.4 - 50.8 MM [1 - 2 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Meets Low Outgassing Requirements : No Product Source : UK
Packaging Features Packaging Method : Piece
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Aviation Fuel, Hydraulic Fluid Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 50.8 MM [2 INCH ] Recovered Inside Diameter (Max) : 25.4 MM [1 INCH ] Recovered Wall Thickness (Nominal) : 3.3 MM [.13 INCH ] Tubing Size Range : 25.4 - 50.8 MM [1 - 2 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Meets Low Outgassing Requirements : No Product Source : UK
Packaging Features Packaging Method : Piece
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Aviation Fuel, Hydraulic Fluid Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 50.8 MM [2 INCH ] Recovered Inside Diameter (Max) : 25.4 MM [1 INCH ] Recovered Wall Thickness (Nominal) : 3.3 MM [.13 INCH ] Tubing Size Range : 25.4 - 50.8 MM [1 - 2 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Meets Low Outgassing Requirements : No Product Source : UK
Packaging Features Packaging Method : Piece
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Body Features
Flexibility : Flexible
Fluid Type : Lubricating Oil, Water, Aviation Fuel, Hydraulic Fluid
Material Systems Code : 200
Primary Product Color : Black
Primary Product Material : Crosslinked Fluoroelastomer
Shrink Ratio : 2:1
Dimensions
Expanded Inside Diameter (Min) : 50.8 MM [2 INCH ]
Recovered Inside Diameter (Max) : 25.4 MM [1 INCH ]
Recovered Wall Thickness (Nominal) : 3.3 MM [.13 INCH ]
Tubing Size Range : 25.4 - 50.8 MM [1 - 2 INCH ]
Operation/Application
Mechanical Resistance : Fluids
Other
Meets Low Outgassing Requirements : No
Product Source : UK
Packaging Features
Packaging Method : Piece
Product Type Features
Tubing Product Type : Heat Shrink Tubing
Wall Type : Single Wall
Usage Conditions
Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ]