TE Connectivity Time Delay Relay, Dpdt, 10S; Contact Voltage Vdc Potter&brumfield Te Connectivity CB-1047D-20

Description
TIME DELAY RELAY, DPDT, 10S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:10s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:-; Relay Mounting:Quick Connect; Contact Voltage VAC:-; Nom Input Voltage:12VDC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 10S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:10s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:-; Relay Mounting:Quick Connect; Contact Voltage VAC:-; Nom Input Voltage:12VDC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 10S; Contact Voltage Vdc Potter&brumfield Te Connectivity - 90F1212 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10S; Contact Voltage Vdc Potter&brumfield Te Connectivity
90F1212
Time Delay Relay, Dpdt, 10S; Contact Voltage Vdc Potter&brumfield Te Connectivity 90F1212
TIME DELAY RELAY, DPDT, 10S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:10s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:-; Relay Mounting:Quick Connect; Contact Voltage VAC:-; Nom Input Voltage:12VDC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 10S; Contact Voltage VDC:-; Time Min:0.1s; Time Max:10s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:-; Relay Mounting:Quick Connect; Contact Voltage VAC:-; Nom Input Voltage:12VDC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 90F1212
Product Name Time Delay Relay, Dpdt, 10S; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details