TE Connectivity Time Delay Relay, Dpdt, 180Sec, 24Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CB-1042B-30

Description
TIME DELAY RELAY, DPDT, 180SEC, 24VAC; Contact Voltage VDC:30V; Time Min:1.8s; Time Max:180s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:277V RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 180SEC, 24VAC; Contact Voltage VDC:30V; Time Min:1.8s; Time Max:180s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:277V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 180Sec, 24Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 90F1193 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 180Sec, 24Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
90F1193
Time Delay Relay, Dpdt, 180Sec, 24Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 90F1193
TIME DELAY RELAY, DPDT, 180SEC, 24VAC; Contact Voltage VDC:30V; Time Min:1.8s; Time Max:180s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:277V RoHS Compliant: No

TIME DELAY RELAY, DPDT, 180SEC, 24VAC; Contact Voltage VDC:30V; Time Min:1.8s; Time Max:180s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:277V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 90F1193
Product Name Time Delay Relay, Dpdt, 180Sec, 24Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details