TE Connectivity Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CB-1038D-38

Description
TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 90F1190 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
90F1190
Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 90F1190
TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 90F1190
Product Name Time Delay Relay, Dpdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.4835 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details