TE Connectivity Time Delay Relay, Dpdt, 180S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CB-1024B-78

Description
TIME DELAY RELAY, DPDT, 180S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1.8s; Time Max:180s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 180S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1.8s; Time Max:180s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 180S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 44F1139 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 180S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
44F1139
Time Delay Relay, Dpdt, 180S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 44F1139
TIME DELAY RELAY, DPDT, 180S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1.8s; Time Max:180s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 180S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1.8s; Time Max:180s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 44F1139
Product Name Time Delay Relay, Dpdt, 180S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFM310N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details