TE Connectivity Time Delay Relay, Spdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CB-1022B-78

Description
TIME DELAY RELAY, SPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CB Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, SPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CB Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 44F1137 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
44F1137
Time Delay Relay, Spdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 44F1137
TIME DELAY RELAY, SPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CB Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

TIME DELAY RELAY, SPDT, 10S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:10s; Product Range:CB Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 44F1137
Product Name Time Delay Relay, Spdt, 10S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF400B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
50A Miniature Power Latching Relay - CHID series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details