TE Connectivity Time Delay Relay, Dpdt, 5S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CB-1011B-79

Description
TIME DELAY RELAY, DPDT, 5S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:5s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 5S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:5s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 5S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 90F1198 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 5S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
90F1198
Time Delay Relay, Dpdt, 5S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 90F1198
TIME DELAY RELAY, DPDT, 5S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:5s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 5S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:5s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 90F1198
Product Name Time Delay Relay, Dpdt, 5S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Socket without relay - 857-104 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details