TE Connectivity Time Delay Relay, Dpdt, 100Min, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CB-1007B-70

Description
TIME DELAY RELAY, DPDT, 100MIN, 277VAC; Contact Voltage VDC:30VDC; Time Min:10min; Time Max:100min; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 100MIN, 277VAC; Contact Voltage VDC:30VDC; Time Min:10min; Time Max:100min; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 100Min, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 90F1195 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 100Min, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
90F1195
Time Delay Relay, Dpdt, 100Min, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 90F1195
TIME DELAY RELAY, DPDT, 100MIN, 277VAC; Contact Voltage VDC:30VDC; Time Min:10min; Time Max:100min; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 100MIN, 277VAC; Contact Voltage VDC:30VDC; Time Min:10min; Time Max:100min; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 90F1195
Product Name Time Delay Relay, Dpdt, 100Min, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CF040KN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details