TE Connectivity Time Delay Relay, Dpdt, 1S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CB-1001B-70

Description
TIME DELAY RELAY, DPDT, 1S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:1s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 1S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:1s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 1S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 44F1128 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 1S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
44F1128
Time Delay Relay, Dpdt, 1S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 44F1128
TIME DELAY RELAY, DPDT, 1S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:1s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 1S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:1s; Product Range:CB Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 44F1128
Product Name Time Delay Relay, Dpdt, 1S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details