TE Connectivity ™ Relays - Contactors (Electromechanical) CAP120ASANG

Description
Win Source Part Number: 1005301-CAP120ASANG Category: Relays>Contactors (Electromechanical) Series: CAP120, KILOVAC Termination Style: Stud, Wire Leads Features: Sealed - Hermetically Package: Bulk Contact Form: SPST-NO (DM) (1 Form X) Standard Package: 1 Coil Resistance: 200Ohms Coil Current: 140 mA Operate Time: 8 ms Coil Voltage: 28VDC Contact Rating (Current): 150 A Switching Voltage: 600VDC - Max Release Time: 5 ms Coil Power: 3.9W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Must Operate Voltage: 16 VDC Must Release Voltage: 6 VDC REACH Status: Vendor Undefined HTSUS: 8536.49.0065 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CAP120ASANG-ND,2-161 8403-6,A124433 Base Product Number: CAP12
Request a Quote Datasheet
Description
Win Source Part Number: 1005301-CAP120ASANG Category: Relays>Contactors (Electromechanical) Series: CAP120, KILOVAC Termination Style: Stud, Wire Leads Features: Sealed - Hermetically Package: Bulk Contact Form: SPST-NO (DM) (1 Form X) Standard Package: 1 Coil Resistance: 200Ohms Coil Current: 140 mA Operate Time: 8 ms Coil Voltage: 28VDC Contact Rating (Current): 150 A Switching Voltage: 600VDC - Max Release Time: 5 ms Coil Power: 3.9W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Must Operate Voltage: 16 VDC Must Release Voltage: 6 VDC REACH Status: Vendor Undefined HTSUS: 8536.49.0065 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CAP120ASANG-ND,2-161 8403-6,A124433 Base Product Number: CAP12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Contactors (Electromechanical) - 1005301-CAP120ASANG - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Electromechanical)
1005301-CAP120ASANG
Relays - Contactors (Electromechanical) 1005301-CAP120ASANG
Win Source Part Number: 1005301-CAP120ASANG Category: Relays>Contactors (Electromechanical) Series: CAP120, KILOVAC Termination Style: Stud, Wire Leads Features: Sealed - Hermetically Package: Bulk Contact Form: SPST-NO (DM) (1 Form X) Standard Package: 1 Coil Resistance: 200Ohms Coil Current: 140 mA Operate Time: 8 ms Coil Voltage: 28VDC Contact Rating (Current): 150 A Switching Voltage: 600VDC - Max Release Time: 5 ms Coil Power: 3.9W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Must Operate Voltage: 16 VDC Must Release Voltage: 6 VDC REACH Status: Vendor Undefined HTSUS: 8536.49.0065 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CAP120ASANG-ND,2-161 8403-6,A124433 Base Product Number: CAP12

Win Source Part Number: 1005301-CAP120ASANG
Category: Relays>Contactors (Electromechanical)
Series: CAP120, KILOVAC
Termination Style: Stud, Wire Leads
Features: Sealed - Hermetically
Package: Bulk
Contact Form: SPST-NO (DM) (1 Form X)
Standard Package: 1
Coil Resistance: 200Ohms
Coil Current: 140 mA
Operate Time: 8 ms
Coil Voltage: 28VDC
Contact Rating (Current): 150 A
Switching Voltage: 600VDC - Max
Release Time: 5 ms
Coil Power: 3.9W
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Must Operate Voltage: 16 VDC
Must Release Voltage: 6 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.49.0065
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: CAP120ASANG-ND,2-1618403-6,A124433
Base Product Number: CAP12

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
CAP120ASANG
Industrial Relays CAP120ASANG
Industrial Relays CAP120ASANG CONTACTOR, SPST-NO

Industrial Relays CAP120ASANG CONTACTOR, SPST-NO

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1005301-CAP120ASANG CAP120ASANG
Product Name Relays - Contactors (Electromechanical) Industrial Relays
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
80A Latching relay - CHC-80L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details