TE Connectivity RF Antennas CAF96229(IDD2450-RS12E)

Description
2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-SMA (2) Bracket Mount
Datasheet
Description
2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-SMA (2) Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CAF96229(IDD2450-RS12E) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-SMA (2) Bracket Mount

2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-SMA (2) Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CAF96229(IDD2450-RS12E)
Product Name RF Antennas
Technology Type Module
Unlock Full Specs
to access all available technical data

Similar Products

4G PCB Internal Antenna with 1.13mm Cable (L-10CM) + UFL Connector - ET-LTPC-5L10CP24-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antennas - 0600-00052 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details