TE Connectivity RF Antennas CAF94861(IFD2450-RS36)

Description
2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-SMA (2) Bracket Mount
Datasheet
Description
2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-SMA (2) Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CAF94861(IFD2450-RS36) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-SMA (2) Bracket Mount

2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 3dBi RP-SMA (2) Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CAF94861(IFD2450-RS36)
Product Name RF Antennas
Technology Type Module
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118308-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 850, UMTS, GSM, LTE, ISM, GSM 1800, ZigBee, GSM 900, CDMA 1900
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Telemetry Antennas - 1853072 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.15 dB
Connectors Sma male
View Details
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details