TE Connectivity RF Antennas CAF94792(IDD5250-RT36)

Description
5GHz Module RF Antenna 4.9GHz ~ 6GHz 5dBi RP-TNC (2) Bracket Mount
Description
5GHz Module RF Antenna 4.9GHz ~ 6GHz 5dBi RP-TNC (2) Bracket Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CAF94792(IDD5250-RT36) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
5GHz Module RF Antenna 4.9GHz ~ 6GHz 5dBi RP-TNC (2) Bracket Mount

5GHz Module RF Antenna 4.9GHz ~ 6GHz 5dBi RP-TNC (2) Bracket Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CAF94792(IDD5250-RT36)
Product Name RF Antennas
Technology Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
865mHz 6dbi Rubber Duck Whip Antenna with SMA Male Movable Connector - ET-8656WR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 6 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers