TE Connectivity RF Antennas CAF94521(IG2450-RB12)

Description
2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz 6dBi RP-BNC Clip
Description
2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz 6dBi RP-BNC Clip

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CAF94521(IG2450-RB12) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz 6dBi RP-BNC Clip

2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz 6dBi RP-BNC Clip

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CAF94521(IG2450-RB12)
Product Name RF Antennas
Technology Type Dome
Unlock Full Specs
to access all available technical data

Similar Products

5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G 3dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-WC3R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 3 dB
Form Factor / Mounting External; Portable
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers