TE Connectivity RF Antennas CAF94362 (IFMULT-SF00)

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GSM, PCS, UMTS Module RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi SMA Female Chassis Mount
Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GSM, PCS, UMTS Module RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi SMA Female Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CAF94362 (IFMULT-SF00) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GSM, PCS, UMTS Module RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi SMA Female Chassis Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GSM, PCS, UMTS Module RF Antenna 806MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3dBi SMA Female Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CAF94362 (IFMULT-SF00)
Product Name RF Antennas
Applications AMPS, DCS, GSM, PCS, UMTS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details