TE Connectivity RF Antennas CAF94149(IB2450-RT36)

Description
2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-TNC Adhesive
Description
2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-TNC Adhesive

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CAF94149(IB2450-RT36) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-TNC Adhesive

2.4GHz Module RF Antenna 2.4GHz ~ 2.5GHz 5dBi RP-TNC Adhesive

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CAF94149(IB2450-RT36)
Product Name RF Antennas
Technology Type Module
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details