TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) CA7129-000

Description
Win Source Part Number: 1156410-CA7129-000 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 20 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.051" (1.30mm) Jacket Color: Red Jacket (Insulation) Thickness: 0.006" (0.15mm) Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: CA71
Request a Quote Datasheet
Description
Win Source Part Number: 1156410-CA7129-000 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 20 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.051" (1.30mm) Jacket Color: Red Jacket (Insulation) Thickness: 0.006" (0.15mm) Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: CA71
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1156410-CA7129-000
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1156410-CA7129-000
Win Source Part Number: 1156410-CA7129-000 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 20 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.051" (1.30mm) Jacket Color: Red Jacket (Insulation) Thickness: 0.006" (0.15mm) Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: CA71

Win Source Part Number: 1156410-CA7129-000
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Bulk
Wire Gauge: 20 AWG
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.051" (1.30mm)
Jacket Color: Red
Jacket (Insulation) Thickness: 0.006" (0.15mm)
Temperature Range - Operating: 200°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: CA71

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1156410-CA7129-000
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details