TE Connectivity Power Cable CA6441-000

Description
Body Features Conductor Material : E.C. Aluminum Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 3/0 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : CMC Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Conductor Material : E.C. Aluminum Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 3/0 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : CMC Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - CA6441-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
CA6441-000
Power Cable CA6441-000
Body Features Conductor Material : E.C. Aluminum Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 3/0 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : CMC Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : E.C. Aluminum
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Flexible ETFE
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (AWG) : 3/0

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : CMC
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
 - CA6441-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flex Power Cable

Flex Power Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number CA6441-000 CA6441-000
Product Name Power Cable
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 070663-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 098765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers