TE Connectivity Heat Shrink Tubing CA3626-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Water, De-Icing Fluid, Lubricating Oil, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 52.78 MM  [2.078 INCH ] Expanded Inside Diameter (Min) : 5.21 MM  [.205 INCH ] Heat Shrink Tubing Size Range : 2.4 - 5.21 MM  [.093 - .205 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.093 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : VERSAFIT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Wrinkling, Strain Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Water, De-Icing Fluid, Lubricating Oil, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 52.78 MM  [2.078 INCH ] Expanded Inside Diameter (Min) : 5.21 MM  [.205 INCH ] Heat Shrink Tubing Size Range : 2.4 - 5.21 MM  [.093 - .205 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.093 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : VERSAFIT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Wrinkling, Strain Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CA3626-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CA3626-000
Heat Shrink Tubing CA3626-000
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Water, De-Icing Fluid, Lubricating Oil, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 52.78 MM  [2.078 INCH ] Expanded Inside Diameter (Min) : 5.21 MM  [.205 INCH ] Heat Shrink Tubing Size Range : 2.4 - 5.21 MM  [.093 - .205 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.093 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : VERSAFIT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Wrinkling, Strain Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Water, De-Icing Fluid, Lubricating Oil, Aviation Fuel
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 52.78 MM  [2.078 INCH ]
  • Expanded Inside Diameter (Min) : 5.21 MM  [.205 INCH ]
  • Heat Shrink Tubing Size Range : 2.4 - 5.21 MM  [.093 - .205 INCH ]
  • Recovered Inside Diameter (Max) : 2.4 MM  [.093 INCH ]
  • Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ]
  • Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : VERSAFIT
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Highly Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Wrinkling, Strain
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CA3626-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036034 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 003273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 024079-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 080057N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details