TE Connectivity Connector Backshells C96833-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM  [.5 - .8 INCH ] Product Length : 72 MM  [2.83 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34461, M83723/95, NAS 1694, M83723/08, AS34501, NAS 1599, M83723/69, M83723/92, NAS 1643, NAS 1692, M83723/91, M83723/43, M83723/66, M83723/86, AS34081, AS34561, NAS 1702, AS34681, M83723/04, M83723/36, NAS 1642, MS3471, MS3472, NAS 1651, NAS 1652, M83723/03, M83723/84, M83723/85, AS34041, MS3470, AS34121, AS34641, M83723/98, AS34001, AS34091, M83723/82, M83723/48, M83723/97, M83723/14, NAS 1699, M83723/78, AS34511, NAS 1641, AS34011, M83723/07, MS3474, AS34671, M83723/67, M83723/96, M83723/38, MS3475, AS34061, M83723/42, M83723/77, M83723/68, NAS 1693, NAS 1700, M83723/01, M83723/06, MS3459, M83723/75, M83723/13, M83723/41, AS34541, M83723/02, M83723/05, M83723/83, M83723/40, M83723/65, M83723/72, NAS 1701, M83723/49, M83723/71, M83723/73, NAS 1650, AS34241, M83723/37, MS3476, M83723/76, M83723/74, M83723/39, M83723/87, NAS 1653 Operation/Applicatio n Compatible With Connector Shell Size : 40 Other Entry Size Code : 16 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM  [.5 - .8 INCH ] Product Length : 72 MM  [2.83 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34461, M83723/95, NAS 1694, M83723/08, AS34501, NAS 1599, M83723/69, M83723/92, NAS 1643, NAS 1692, M83723/91, M83723/43, M83723/66, M83723/86, AS34081, AS34561, NAS 1702, AS34681, M83723/04, M83723/36, NAS 1642, MS3471, MS3472, NAS 1651, NAS 1652, M83723/03, M83723/84, M83723/85, AS34041, MS3470, AS34121, AS34641, M83723/98, AS34001, AS34091, M83723/82, M83723/48, M83723/97, M83723/14, NAS 1699, M83723/78, AS34511, NAS 1641, AS34011, M83723/07, MS3474, AS34671, M83723/67, M83723/96, M83723/38, MS3475, AS34061, M83723/42, M83723/77, M83723/68, NAS 1693, NAS 1700, M83723/01, M83723/06, MS3459, M83723/75, M83723/13, M83723/41, AS34541, M83723/02, M83723/05, M83723/83, M83723/40, M83723/65, M83723/72, NAS 1701, M83723/49, M83723/71, M83723/73, NAS 1650, AS34241, M83723/37, MS3476, M83723/76, M83723/74, M83723/39, M83723/87, NAS 1653 Operation/Applicatio n Compatible With Connector Shell Size : 40 Other Entry Size Code : 16 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - C96833-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
C96833-000
Connector Backshells C96833-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ] Compatible Cable Diameter Range : 12.7 - 20.3 MM  [.5 - .8 INCH ] Product Length : 72 MM  [2.83 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34461, M83723/95, NAS 1694, M83723/08, AS34501, NAS 1599, M83723/69, M83723/92, NAS 1643, NAS 1692, M83723/91, M83723/43, M83723/66, M83723/86, AS34081, AS34561, NAS 1702, AS34681, M83723/04, M83723/36, NAS 1642, MS3471, MS3472, NAS 1651, NAS 1652, M83723/03, M83723/84, M83723/85, AS34041, MS3470, AS34121, AS34641, M83723/98, AS34001, AS34091, M83723/82, M83723/48, M83723/97, M83723/14, NAS 1699, M83723/78, AS34511, NAS 1641, AS34011, M83723/07, MS3474, AS34671, M83723/67, M83723/96, M83723/38, MS3475, AS34061, M83723/42, M83723/77, M83723/68, NAS 1693, NAS 1700, M83723/01, M83723/06, MS3459, M83723/75, M83723/13, M83723/41, AS34541, M83723/02, M83723/05, M83723/83, M83723/40, M83723/65, M83723/72, NAS 1701, M83723/49, M83723/71, M83723/73, NAS 1650, AS34241, M83723/37, MS3476, M83723/76, M83723/74, M83723/39, M83723/87, NAS 1653 Operation/Applicatio n Compatible With Connector Shell Size : 40 Other Entry Size Code : 16 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR16AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 25.4 MM  [.01 - 1 INCH ]
  • Compatible Cable Diameter Range : 12.7 - 20.3 MM  [.5 - .8 INCH ]
  • Product Length : 72 MM  [2.83 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34461, M83723/95, NAS 1694, M83723/08, AS34501, NAS 1599, M83723/69, M83723/92, NAS 1643, NAS 1692, M83723/91, M83723/43, M83723/66, M83723/86, AS34081, AS34561, NAS 1702, AS34681, M83723/04, M83723/36, NAS 1642, MS3471, MS3472, NAS 1651, NAS 1652, M83723/03, M83723/84, M83723/85, AS34041, MS3470, AS34121, AS34641, M83723/98, AS34001, AS34091, M83723/82, M83723/48, M83723/97, M83723/14, NAS 1699, M83723/78, AS34511, NAS 1641, AS34011, M83723/07, MS3474, AS34671, M83723/67, M83723/96, M83723/38, MS3475, AS34061, M83723/42, M83723/77, M83723/68, NAS 1693, NAS 1700, M83723/01, M83723/06, MS3459, M83723/75, M83723/13, M83723/41, AS34541, M83723/02, M83723/05, M83723/83, M83723/40, M83723/65, M83723/72, NAS 1701, M83723/49, M83723/71, M83723/73, NAS 1650, AS34241, M83723/37, MS3476, M83723/76, M83723/74, M83723/39, M83723/87, NAS 1653

Operation/Application


  • Compatible With Connector Shell Size : 40

Other


  • Entry Size Code : 16
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR16AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number C96833-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products