TE Connectivity Power Cable Breakouts C95540N001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length (MM) : 103 Compatible Cable Cross-Section Range (MMSQ) : 90 Compatible Cable Diameter - Body (Min) (MM) : 34 Compatible Cable Diameter - Leg (Max) (MM) : 36 Compatible Cable Diameter - Leg (Min) (MM) : 15 Expanded Inside Diameter (Min) (Body) (MM) : 100 Expanded Inside Diameter (Min) (Leg) (MM) : 40 Leg Length (MM) : 51 Overall Product Length (MM) : 223 Recovered Inside Diameter (Max) (Body) (MM) : 31 Recovered Inside Diameter (Max) (Leg) (MM) : 13.5 Recovered Wall Thickness (Max) (Body) (MM) : 3.5 Recovered Wall Thickness (Max) (Leg) (MM) : 2.5 Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Rain, Contaminated Water, Moisture, Weathering, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length (MM) : 103 Compatible Cable Cross-Section Range (MMSQ) : 90 Compatible Cable Diameter - Body (Min) (MM) : 34 Compatible Cable Diameter - Leg (Max) (MM) : 36 Compatible Cable Diameter - Leg (Min) (MM) : 15 Expanded Inside Diameter (Min) (Body) (MM) : 100 Expanded Inside Diameter (Min) (Leg) (MM) : 40 Leg Length (MM) : 51 Overall Product Length (MM) : 223 Recovered Inside Diameter (Max) (Body) (MM) : 31 Recovered Inside Diameter (Max) (Leg) (MM) : 13.5 Recovered Wall Thickness (Max) (Body) (MM) : 3.5 Recovered Wall Thickness (Max) (Leg) (MM) : 2.5 Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Rain, Contaminated Water, Moisture, Weathering, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - C95540N001 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
C95540N001
Power Cable Breakouts C95540N001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length (MM) : 103 Compatible Cable Cross-Section Range (MMSQ) : 90 Compatible Cable Diameter - Body (Min) (MM) : 34 Compatible Cable Diameter - Leg (Max) (MM) : 36 Compatible Cable Diameter - Leg (Min) (MM) : 15 Expanded Inside Diameter (Min) (Body) (MM) : 100 Expanded Inside Diameter (Min) (Leg) (MM) : 40 Leg Length (MM) : 51 Overall Product Length (MM) : 223 Recovered Inside Diameter (Max) (Body) (MM) : 31 Recovered Inside Diameter (Max) (Leg) (MM) : 13.5 Recovered Wall Thickness (Max) (Body) (MM) : 3.5 Recovered Wall Thickness (Max) (Leg) (MM) : 2.5 Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Rain, Contaminated Water, Moisture, Weathering, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 4

Dimensions


  • Body Length (MM) : 103
  • Compatible Cable Cross-Section Range (MMSQ) : 90
  • Compatible Cable Diameter - Body (Min) (MM) : 34
  • Compatible Cable Diameter - Leg (Max) (MM) : 36
  • Compatible Cable Diameter - Leg (Min) (MM) : 15
  • Expanded Inside Diameter (Min) (Body) (MM) : 100
  • Expanded Inside Diameter (Min) (Leg) (MM) : 40
  • Leg Length (MM) : 51
  • Overall Product Length (MM) : 223
  • Recovered Inside Diameter (Max) (Body) (MM) : 31
  • Recovered Inside Diameter (Max) (Leg) (MM) : 13.5
  • Recovered Wall Thickness (Max) (Body) (MM) : 3.5
  • Recovered Wall Thickness (Max) (Leg) (MM) : 2.5
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 5

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Spiral, Planar
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Rain, Contaminated Water, Moisture, Weathering, Salt Water
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number C95540N001
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 056795M003 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 036641-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 026279-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details