Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Yellow Wire Color (Stripe) : Green
Configuration Features Number of Conductors : 1
Dimensions Wire Size (MMSQ) : 16
Electrical Characteristics Operating Voltage (VAC) : 600
Product Type Features Wall Type : Dual Wall
Usage Conditions Cable Type : ZHPCG Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : ZEROHAL
- Wire Color (Base) : Yellow
- Wire Color (Stripe) : Green
Configuration Features
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 600
Product Type Features
Usage Conditions
- Cable Type : ZHPCG
- Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]