TE Connectivity Sensor Cable C938043001

Description
Body Features Conductor Material : Bare Copper Drain Wire : Without Shield Material : Bare Copper Wire Color (Base) : Black Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 1 Outside Cable Diameter : 5.1 MM  [.201 INCH ] Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150
Request a Quote
Description
Body Features Conductor Material : Bare Copper Drain Wire : Without Shield Material : Bare Copper Wire Color (Base) : Black Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 1 Outside Cable Diameter : 5.1 MM  [.201 INCH ] Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - C938043001 - TE Connectivity
Berwyn, PA, United States
Sensor Cable
C938043001
Sensor Cable C938043001
Body Features Conductor Material : Bare Copper Drain Wire : Without Shield Material : Bare Copper Wire Color (Base) : Black Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 1 Outside Cable Diameter : 5.1 MM  [.201 INCH ] Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150

Body Features


  • Conductor Material : Bare Copper
  • Drain Wire : Without
  • Shield Material : Bare Copper
  • Wire Color (Base) : Black

Configuration Features


  • Number of Components : 2

Dimensions


  • Cable Length (M) : 1
  • Outside Cable Diameter : 5.1 MM  [.201 INCH ]
  • Wire Size (MMSQ) : .75

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Packaging Features


  • Packaging Method : Reel

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number C938043001
Product Name Sensor Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Bare Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322423-5 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Multiple Conductor Cables - 484-100G0121-0.40-6/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Multiple Conductor Cables - 484-100G1121-1.50-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Multiple Conductor Cables - 100G1121-1.20-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details