Telecom Relay DPDT (2 Form C) Through Hole
RELAY TELECOM DPDT 2A 4.5V
General Purpose Relays MT Relay 300 Mw 4.5 V
C93433=MT RELAY 300 MW 4.5 V ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | C93433-ND | C93433 | C93433 | 07H3841 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays | C93433=Mt Relay 300 Mw 4.5 V Rohs Compliant Axicom Te Connectivity |
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -67 to 185 F (-55 to 85 C) |