Telecom Relay DPDT (2 Form C) Through Hole
RELAY TELECOM DPDT 2A 6V
C93428=MT RELAY 200 MW 6 V ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | C93428-ND | C93428 | 07H3838 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | C93428=Mt Relay 200 Mw 6 V Rohs Compliant Axicom Te Connectivity |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -67 to 185 F (-55 to 85 C) |