Telecom Relay DPDT (2 Form C) Through Hole
RELAY TELECOM DPDT 2A 24V
General Purpose Relays RELAY 24V 2A
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:MT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; External Depth:20.2mmRoHS Compliant: Yes
C93425=MT Relay 400 mW 24 V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1641-ND | C93425 | C93425 | 07H3837 | 45AJ3092 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity | C93425=Mt Relay 400 Mw 24 V Potter&brumfield Te Connectivity |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | |||
| Operating Temp | -67 to 185 F (-55 to 85 C) |