Telecom Relay DPDT (2 Form C) Through Hole
General Purpose Relays MT Relay 400 mW 9 V
RELAY TELECOM DPDT 2A 9V
C93423=MT RELAY 400 MW 9 V ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | C93423-ND | C93423 | C93423 | 07H3835 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps | C93423=Mt Relay 400 Mw 9 V Rohs Compliant Axicom Te Connectivity |
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -67 to 185 F (-55 to 85 C) |