Telecom Relay DPDT (2 Form C) Through Hole
RELAY, SIGNAL, DPDT, 4.5VDC, 2A, TH; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:MT2 Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Solder; Coil Resistance:50ohm RoHS Compliant: Yes
General Purpose Relays MT Relay 400 mW 4.5 V
RELAY TELECOM DPDT 2A 4.5V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | C93421-ND | 13H3418 | C93421 | C93421 |
| Product Name | Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 4.5Vdc, 2A, Th; Coil Voltage Axicom Te Connectivity | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -67 to 185 F (-55 to 85 C) | |||
| DC Coil Voltage | 4.5 volts | 4.5 volts | 5 volts |