Telecom Relay DPDT (2 Form C) Through Hole
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:MT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; External Depth:20.2mmRoHS Compliant: Yes
RELAY TELECOM DPDT 2A 12V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PB1122-ND | 12H9473 | C93418 |
| Product Name | Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |