Telecom Relay DPDT (2 Form C) Through Hole
C93406=MT RELAY 150 MW 4.5 V ROHS COMPLIANT: YES
RELAY TELECOM DPDT 2A 4.5V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | C93406-ND | 07H3830 | C93406 |
| Product Name | Signal Relays, Up to 2 Amps | C93406=Mt Relay 150 Mw 4.5 V Rohs Compliant Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -67 to 185 F (-55 to 85 C) |