Telecom Relay DPDT (2 Form C) Through Hole
Win Source Part Number: 1052033-C93403
Category: Relays>Signal Relays, Up to 2 Amps
Series: MT2, AXICOM
Termination Style: PC Pin
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi), Gold (Au)
Standard Package: 25
Coil Resistance: 3.87 kOhms
Coil Current: 6.3 mA
Operate Time: 5 ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 2 A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 3 ms
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): V23079D1005B301; 1-1393788-6; 3-1393788-7; TX2-24V-TH; G6SU-2F-TR-DC24; G6SU-2 DC241-1462000-3; 114620003;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 17.1 VDC
Must Release Voltage: 2.4 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 1-1462000-3,PB1126
RELAY TELECOM DPDT 2A 24V
Signal Relay, MT2 Series, Non Latching, DPDT, Through Hole, 2 A, 24 VDC RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB1126-ND | 1052033-C93403 | C93403 | 07H3827 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Mt2 Series, Non Latching, Dpdt, Through Hole, 2 A, 24 Vdc Rohs Compliant Axicom Te Connectivity |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -67 to 185 F (-55 to 85 C) |