Telecom Relay DPDT (2 Form C) Through Hole
RELAY TELECOM DPDT 2A 12V
SIGNAL RELAY, DPDT, 12VDC, THT; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:MT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin; Contact Voltage VAC:250V RoHS Compliant: Yes
EM RLY DPDT 2A 12VDC 968OHM TH ROHS COMPLIANT: YES
C93402=MT Relay 150 mW 12 V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1125-ND | C93402 | 07H3826 | 27AC3753 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 12Vdc, Tht; Coil Voltage Axicom Te Connectivity | Em Rly Dpdt 2A 12Vdc 968Ohm Th Rohs Compliant Potter&brumfield Te Connectivity |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -67 to 185 F (-55 to 85 C) |