Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1
Configuration Features Number of Branches : 8
Dimensions Body Length (MM) : 75 Compatible Cable Cross-Section Range (MMSQ) : 50 Compatible Cable Diameter - Body (Min) (MM) : 25 Compatible Cable Diameter - Leg (Max) (MM) : 23 Compatible Cable Diameter - Leg (Min) (MM) : 6.5 Expanded Inside Diameter (Min) (Body) (MM) : 50 Expanded Inside Diameter (Min) (Leg) (MM) : 23 Leg Length (MM) : 33 Overall Product Length (MM) : 163 Recovered Inside Diameter (Max) (Body) (MM) : 25 Recovered Inside Diameter (Max) (Leg) (MM) : 6 Recovered Wall Thickness (Max) (Body) (MM) : 3.5 Recovered Wall Thickness (Max) (Leg) (MM) : 2.6 Wall Thickness : Thick/Heavy
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes
Packaging Features Packaging Quantity : 5
Product Availability Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas
Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single
Usage Conditions Environmental Resistance : Moisture, Contaminated Water, Salt Water, Rain, Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Body Features
- Flexibility : Semi-Rigid
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 2.5:1
Configuration Features
Dimensions
- Body Length (MM) : 75
- Compatible Cable Cross-Section Range (MMSQ) : 50
- Compatible Cable Diameter - Body (Min) (MM) : 25
- Compatible Cable Diameter - Leg (Max) (MM) : 23
- Compatible Cable Diameter - Leg (Min) (MM) : 6.5
- Expanded Inside Diameter (Min) (Body) (MM) : 50
- Expanded Inside Diameter (Min) (Leg) (MM) : 23
- Leg Length (MM) : 33
- Overall Product Length (MM) : 163
- Recovered Inside Diameter (Max) (Body) (MM) : 25
- Recovered Inside Diameter (Max) (Leg) (MM) : 6
- Recovered Wall Thickness (Max) (Body) (MM) : 3.5
- Recovered Wall Thickness (Max) (Leg) (MM) : 2.6
- Wall Thickness : Thick/Heavy
Electrical Characteristics
Operation/Application
- Mechanical Resistance : Against Mechanical Impact
- Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
- UV-Stabilized : Yes
Packaging Features
Product Availability
- Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas
Product Type Features
- Adhesive Coating : With
- Coating Style : Spiral, Planar
- Installation Technology : Heat Shrink
- Wall Style (Excluding Adhesive) : Single
Usage Conditions
- Environmental Resistance : Moisture, Contaminated Water, Salt Water, Rain, Weathering
- Flammability Performance : Non-Flame-Retardant
- Fluid Resistance Type : Transformer Oil, Hydrocarbons