TE Connectivity Compression Connectors C73740-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 5.5 MM , 4.7 MM  [.185 INCH , .216 INCH ] Barrel Length : 55 MM  [2.165 INCH ] Barrel Outside Diameter : 7.9 MM , 7.1 MM  [.279 INCH , .311 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 10 - 16 Compatible Conductor Range (AWGKC) : 8 - 6 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Industry Standards Compatible With Approved Standards Products : AS 1125-174 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 5.5 MM , 4.7 MM  [.185 INCH , .216 INCH ] Barrel Length : 55 MM  [2.165 INCH ] Barrel Outside Diameter : 7.9 MM , 7.1 MM  [.279 INCH , .311 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 10 - 16 Compatible Conductor Range (AWGKC) : 8 - 6 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Industry Standards Compatible With Approved Standards Products : AS 1125-174 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - C73740-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
C73740-000
Compression Connectors C73740-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 5.5 MM , 4.7 MM  [.185 INCH , .216 INCH ] Barrel Length : 55 MM  [2.165 INCH ] Barrel Outside Diameter : 7.9 MM , 7.1 MM  [.279 INCH , .311 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 10 - 16 Compatible Conductor Range (AWGKC) : 8 - 6 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Industry Standards Compatible With Approved Standards Products : AS 1125-174 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 5.5 MM , 4.7 MM  [.185 INCH , .216 INCH ]
  • Barrel Length : 55 MM  [2.165 INCH ]
  • Barrel Outside Diameter : 7.9 MM , 7.1 MM  [.279 INCH , .311 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 10 - 16
  • Compatible Conductor Range (AWGKC) : 8 - 6

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1, ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : AS 1125-174

Operation/Application


  • Compression Connector Product Type : Terminal Links
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number C73740-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers