TE Connectivity Hook Up Wire C716463002

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Violet Weight (KGKM) : 9.45 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 1.18 MM  [.047 INCH ] Conductor Size (AWG) : 18 Overall Outside Diameter : 1.53 MM  [.06 INCH ] Overall Outside Diameter Range : 1.48 - 1.57 MM  [.058 - .062 INCH ] Strand Size (AWG) : 30 Wire Diameter : 1.52 MM  [.06 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 6.22 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -55 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Violet Weight (KGKM) : 9.45 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 1.18 MM  [.047 INCH ] Conductor Size (AWG) : 18 Overall Outside Diameter : 1.53 MM  [.06 INCH ] Overall Outside Diameter Range : 1.48 - 1.57 MM  [.058 - .062 INCH ] Strand Size (AWG) : 30 Wire Diameter : 1.52 MM  [.06 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 6.22 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -55 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - C716463002 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
C716463002
Hook Up Wire C716463002
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Violet Weight (KGKM) : 9.45 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 1.18 MM  [.047 INCH ] Conductor Size (AWG) : 18 Overall Outside Diameter : 1.53 MM  [.06 INCH ] Overall Outside Diameter Range : 1.48 - 1.57 MM  [.058 - .062 INCH ] Strand Size (AWG) : 30 Wire Diameter : 1.52 MM  [.06 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 6.22 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -55 - 200

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Hook Up Wire Wire Color : Violet
  • Weight (KGKM) : 9.45

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : 1.18 MM  [.047 INCH ]
  • Conductor Size (AWG) : 18
  • Overall Outside Diameter : 1.53 MM  [.06 INCH ]
  • Overall Outside Diameter Range : 1.48 - 1.57 MM  [.058 - .062 INCH ]
  • Strand Size (AWG) : 30
  • Wire Diameter : 1.52 MM  [.06 INCH ]
  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 6.22 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded
  • Hook Up Wire Cable Type : FlexLite HT
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number C716463002
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Wire Weight 0.0141 lbs/ft (0.0209 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 068851-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1631693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 0227873002 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 26 AWG
View Details