TE Connectivity Multiple Conductor Cables C5E-24C124-C14-9

Description
C5E-24C124-C14-9
Request a Quote Datasheet
Description
C5E-24C124-C14-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 484-C5E-24C124-C14-9-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
484-C5E-24C124-C14-9-ND
Multiple Conductor Cables 484-C5E-24C124-C14-9-ND
C5E-24C124-C14-9

C5E-24C124-C14-9

Buy Now Datasheet
Shld Ntwrk Cable, 4 Pair, 24Awg, 1Ft; Cable Shielding Te Connectivity - 94AC7298 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, 4 Pair, 24Awg, 1Ft; Cable Shielding Te Connectivity
94AC7298
Shld Ntwrk Cable, 4 Pair, 24Awg, 1Ft; Cable Shielding Te Connectivity 94AC7298
SHLD NTWRK CABLE, 4 PAIR, 24AWG, 1FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1ft; Reel Length (Metric):305mm; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes

SHLD NTWRK CABLE, 4 PAIR, 24AWG, 1FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1ft; Reel Length (Metric):305mm; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 484-C5E-24C124-C14-9-ND 94AC7298
Product Name Multiple Conductor Cables Shld Ntwrk Cable, 4 Pair, 24Awg, 1Ft; Cable Shielding Te Connectivity
Product Category Cable
Cable Length 2000 ft (6096 dm)
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM90-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details