TE Connectivity Twisted Pair Cable C588063001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Blue, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Outside Cable Diameter : 2.66 MM  [.105 INCH ] Strand Size (AWG) : 24 Wire Size (MMSQ) : .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 750 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Blue, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Outside Cable Diameter : 2.66 MM  [.105 INCH ] Strand Size (AWG) : 24 Wire Size (MMSQ) : .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 750 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - C588063001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
C588063001
Twisted Pair Cable C588063001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Blue, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Outside Cable Diameter : 2.66 MM  [.105 INCH ] Strand Size (AWG) : 24 Wire Size (MMSQ) : .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 750 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer
  • Wire Color (Base) : Blue, White

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Outside Cable Diameter : 2.66 MM  [.105 INCH ]
  • Strand Size (AWG) : 24
  • Wire Size (MMSQ) : .4
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 750

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 100G
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
 - C588063001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Low Fire Hazard Cable

Low Fire Hazard Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number C588063001 C588063001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064552-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
Twisted Pair Cable - 106329-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 137317-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers