TE Connectivity Mechanical Connectors C54706-000

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Round, Solid, Stranded, Sector Primary Product Material : Aluminum Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 16 - 70 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 50 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 95 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 70 Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Round, Solid, Stranded, Sector Primary Product Material : Aluminum Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 16 - 70 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 50 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 95 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 70 Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - C54706-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
C54706-000
Mechanical Connectors C54706-000
Body Features Compatible Conductor Material : Aluminum Conductor Type : Round, Solid, Stranded, Sector Primary Product Material : Aluminum Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 16 - 70 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 50 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 95 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 70 Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Round, Solid, Stranded, Sector
  • Primary Product Material : Aluminum

Configuration Features


  • Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 16 - 70
  • Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 50
  • Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 50 - 95
  • Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 35 - 70
  • Number of Bolts : 1

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 6

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Clamp

Product Availability


  • Product Availability : Worldwide
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number C54706-000
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers