Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified Flexible ETFE Wire Color (Base) : Green
Configuration Features Number of Conductors : 1
Dimensions Wire Size (AWG) : 3/0
Electrical Characteristics Operating Voltage (VAC) : 600
Product Type Features Wall Type : Dual Wall
Usage Conditions Cable Type : CMC Operating Temperature Range (DEGC) : -65 - 200
Body Features
- Conductor Material : Nickel-Coated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Flexible ETFE
- Wire Color (Base) : Green
Configuration Features
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 600
Product Type Features
Usage Conditions
- Cable Type : CMC
- Operating Temperature Range (DEGC) : -65 - 200