TE Connectivity Power Cable Breakouts C52918N001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 100 MM  [3.937 INCH ] Compatible Cable Diameter - Body (Max) : 68 MM  [2.677 INCH ] Compatible Cable Diameter - Body (Min) : 27 MM  [1.062 INCH ] Compatible Cable Diameter - Leg (Max) : 23 MM  [.905 INCH ] Compatible Cable Diameter - Leg (Min) : 10 MM  [.393 INCH ] Expanded Inside Diameter (Min) (Body) : 75 MM  [2.952 INCH ] Expanded Inside Diameter (Min) (Leg) : 25 MM  [.984 INCH ] Leg Length : 44 MM  [1.732 INCH ] Overall Product Length : 217 MM  [8.543 INCH ] Recovered Inside Diameter (Max) (Body) : 25 MM  [.984 INCH ] Recovered Inside Diameter (Max) (Leg) : 9 MM  [.354 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.137 INCH ] Recovered Wall Thickness (Max) (Leg) : 2 MM  [.078 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Moisture, Contaminated Water, Rain, Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 100 MM  [3.937 INCH ] Compatible Cable Diameter - Body (Max) : 68 MM  [2.677 INCH ] Compatible Cable Diameter - Body (Min) : 27 MM  [1.062 INCH ] Compatible Cable Diameter - Leg (Max) : 23 MM  [.905 INCH ] Compatible Cable Diameter - Leg (Min) : 10 MM  [.393 INCH ] Expanded Inside Diameter (Min) (Body) : 75 MM  [2.952 INCH ] Expanded Inside Diameter (Min) (Leg) : 25 MM  [.984 INCH ] Leg Length : 44 MM  [1.732 INCH ] Overall Product Length : 217 MM  [8.543 INCH ] Recovered Inside Diameter (Max) (Body) : 25 MM  [.984 INCH ] Recovered Inside Diameter (Max) (Leg) : 9 MM  [.354 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.137 INCH ] Recovered Wall Thickness (Max) (Leg) : 2 MM  [.078 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Moisture, Contaminated Water, Rain, Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - C52918N001 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
C52918N001
Power Cable Breakouts C52918N001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 100 MM  [3.937 INCH ] Compatible Cable Diameter - Body (Max) : 68 MM  [2.677 INCH ] Compatible Cable Diameter - Body (Min) : 27 MM  [1.062 INCH ] Compatible Cable Diameter - Leg (Max) : 23 MM  [.905 INCH ] Compatible Cable Diameter - Leg (Min) : 10 MM  [.393 INCH ] Expanded Inside Diameter (Min) (Body) : 75 MM  [2.952 INCH ] Expanded Inside Diameter (Min) (Leg) : 25 MM  [.984 INCH ] Leg Length : 44 MM  [1.732 INCH ] Overall Product Length : 217 MM  [8.543 INCH ] Recovered Inside Diameter (Max) (Body) : 25 MM  [.984 INCH ] Recovered Inside Diameter (Max) (Leg) : 9 MM  [.354 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.137 INCH ] Recovered Wall Thickness (Max) (Leg) : 2 MM  [.078 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Moisture, Contaminated Water, Rain, Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 4

Dimensions


  • Body Length : 100 MM  [3.937 INCH ]
  • Compatible Cable Diameter - Body (Max) : 68 MM  [2.677 INCH ]
  • Compatible Cable Diameter - Body (Min) : 27 MM  [1.062 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 23 MM  [.905 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 10 MM  [.393 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 75 MM  [2.952 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 25 MM  [.984 INCH ]
  • Leg Length : 44 MM  [1.732 INCH ]
  • Overall Product Length : 217 MM  [8.543 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 25 MM  [.984 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 9 MM  [.354 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.137 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 2 MM  [.078 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 5

Product Availability


  • Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Planar, Spiral
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Salt Water, Moisture, Contaminated Water, Rain, Weathering
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Hydrocarbons, Transformer Oil
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number C52918N001
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 059455-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 035377P004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink boot - 044410-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 046211-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details